PNP general-purpose transistor for switching and amplification, available in SOT323 (SC-70) surface-mount package with dimensions of 2.2 mm × 1.35 mm. It has a maximum collector-emitter voltage of −45 V, a continuous collector current of −500 mA, and a peak collector current of −1 A. Power dissipation is limited to 200 mW at 25 °C, with a thermal resistance from junction to ambient of 625 K/W. The DC current gain (hFE) ranges from 100 to 250 at a collector current of −100 mA and collector-emitter voltage of −1 V. The base-emitter saturation voltage is −1.2 V maximum at −500 mA collector current. The device meets IEC 60134 absolute maximum rating standards and is suitable for general-purpose applications.
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC807-16W,115 |
| Polarity | PNP |