NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors BC69-16PAS115

Description
Win Source Part Number: 1346037-BC69-16PAS11 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: NXP USA Inc. RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1346037-BC69-16PAS11 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: NXP USA Inc. RoHS Status: Not applicable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD package, measuring 2×2×0.65 mm, with a collector-emitter voltage rating of -20 V and a continuous collector current of -2 A. The device is AEC-Q101 qualified and features three current gain selections, with the BC69-16PAS variant specifically offering a DC current gain range of 100 to 250 at V_CE = -1 V and I_C = -500 mA. It includes an exposed heat sink for improved thermal performance and is suitable for applications such as linear voltage regulators, high-side switches, and MOSFET drivers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD package, measuring 2×2×0.65 mm, with a collector-emitter voltage rating of -20 V and a continuous collector current of -2 A. The device is AEC-Q101 qualified and features three current gain selections, with the BC69-16PAS variant specifically offering a DC current gain range of 100 to 250 at V_CE = -1 V and I_C = -500 mA. It includes an exposed heat sink for improved thermal performance and is suitable for applications such as linear voltage regulators, high-side switches, and MOSFET drivers.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1346037-BC69-16PAS115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1346037-BC69-16PAS115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1346037-BC69-16PAS115
Win Source Part Number: 1346037-BC69-16PAS11 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: NXP USA Inc. RoHS Status: Not applicable

Win Source Part Number: 1346037-BC69-16PAS115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1346037-BC69-16PAS115
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data