NXP Semiconductors END - OF - LIFE - BC638-16 BC638-16

Description
Manufacturer: NXP Win Source Part Number: 1151980-BC638-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZTX551STZ; BC638TF; BC638-16; BC638_D26Z; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151980-BC638-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZTX551STZ; BC638TF; BC638-16; BC638_D26Z; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC638-16 - 1151980-BC638-16 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC638-16
1151980-BC638-16
END - OF - LIFE - BC638-16 1151980-BC638-16
Manufacturer: NXP Win Source Part Number: 1151980-BC638-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZTX551STZ; BC638TF; BC638-16; BC638_D26Z; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1151980-BC638-16
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ZTX551STZ; BC638TF; BC638-16; BC638_D26Z;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151980-BC638-16
Product Name END - OF - LIFE - BC638-16
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers