NXP Semiconductors END - OF - LIFE - BC636-16 BC636-16

Description
Manufacturer: NXP Win Source Part Number: 1151977-BC636-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151977-BC636-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC636-16 - 1151977-BC636-16 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC636-16
1151977-BC636-16
END - OF - LIFE - BC636-16 1151977-BC636-16
Manufacturer: NXP Win Source Part Number: 1151977-BC636-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1151977-BC636-16
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151977-BC636-16
Product Name END - OF - LIFE - BC636-16
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details