NPN medium power transistor in a plastic single-ended through-hole package (SC-43A, SOT54) with a collector-emitter voltage rating of 20 V and a DC collector current of 1 A. The device has a peak collector current of 2 A, a DC current gain ranging from 85 to 375 at V_CE=1 V and I_C=500 mA, and a collector-emitter saturation voltage of up to 500 mV at I_C=1 A and I_B=100 mA. The transition frequency is up to 170 MHz. Power dissipation is 830 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 150 K/W under standard mounting conditions.
Bipolar (BJT) Transistor NPN 20V 1A 170MHz 830mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC368,126-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |