NXP Semiconductors END - OF - LIFE - BBY40 BBY40

Description
Manufacturer: NXP Win Source Part Number: 1151831-BBY40 Family Name: BBY40 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MMBV109LT3; MBV109LT1G; MMMV209LT1; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151831-BBY40 Family Name: BBY40 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MMBV109LT3; MBV109LT1G; MMMV209LT1; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BBY40 - 1151831-BBY40 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BBY40
1151831-BBY40
END - OF - LIFE - BBY40 1151831-BBY40
Manufacturer: NXP Win Source Part Number: 1151831-BBY40 Family Name: BBY40 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MMBV109LT3; MBV109LT1G; MMMV209LT1; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1151831-BBY40
Family Name: BBY40
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): MMBV109LT3; MBV109LT1G; MMMV209LT1;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151831-BBY40
Product Name END - OF - LIFE - BBY40
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1220850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Single Phase Bridge - FSBR4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details