Varactor Diode Single 30V 1.6pF 3-Pin TO-236AB / DIODE UHF VAR CAP 30V SOT-23 Product overview: BBY31 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.6pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY31 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 094640-BBY31
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 8.3
Capacitance Ratio Condition: C1/C28
Family Name: BBY31
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-236AB (SOT23)
Alternative Parts (Cross-Reference): MMBV809LT; SMV1234-001; SMV1235-001; MMBV809LT3G;
Introduction Date: November 01, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Varactor Diodes |
| Product Number | 282-BBY31 | 094640-BBY31 |
| Product Name | 30V 1.6pF SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BBY31 |
| Package | Reel - TR | TO-236AB (SOT23) |