NXP Semiconductors SMD 20V 36.5pF Diode and Rectifier BB199

Description
Varactor Diode Single 20V 36.5pF 2-Pin SOD-523 / Variable capacitance diode for VCO and VCXO Small plastic SMD package Product overview: BB199 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 36.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 36.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB199 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Varactor Diode Single 20V 36.5pF 2-Pin SOD-523 / Variable capacitance diode for VCO and VCXO Small plastic SMD package Product overview: BB199 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 36.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 36.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB199 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 20V 36.5pF Diode and Rectifier - 282-BB199 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20V 36.5pF Diode and Rectifier
282-BB199
SMD 20V 36.5pF Diode and Rectifier 282-BB199
Varactor Diode Single 20V 36.5pF 2-Pin SOD-523 / Variable capacitance diode for VCO and VCXO Small plastic SMD package Product overview: BB199 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 36.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 36.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB199 can be used for catalog matching and distributor lookup.

Varactor Diode Single 20V 36.5pF 2-Pin SOD-523 / Variable capacitance diode for VCO and VCXO Small plastic SMD package Product overview: BB199 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 36.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 36.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB199 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - BB199 - 1151778-BB199 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB199
1151778-BB199
Variable Capacitance Diodes (Varicaps, Varactors) - BB199 1151778-BB199
Manufacturer: NXP Win Source Part Number: 1151778-BB199 Family Name: BB199 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 1SV325TPH3; 1SV325TH3FT; 1SV323; 1SV286(T3SHRPT) ; Introduction Date: November 22, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1151778-BB199
Family Name: BB199
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 1SV325TPH3; 1SV325TH3FT; 1SV323; 1SV286(T3SHRPT) ;
Introduction Date: November 22, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB199 1151778-BB199
Product Name SMD 20V 36.5pF Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB199
Unlock Full Specs
to access all available technical data