NXP Semiconductors 32V Diode and Rectifier BB178

Description
DIODE UHF VAR CAP 32V SOD882T Product overview: BB178 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB178 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE UHF VAR CAP 32V SOD882T Product overview: BB178 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB178 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Diode and Rectifier - 282-BB178 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V Diode and Rectifier
282-BB178
32V Diode and Rectifier 282-BB178
DIODE UHF VAR CAP 32V SOD882T Product overview: BB178 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB178 can be used for catalog matching and distributor lookup.

DIODE UHF VAR CAP 32V SOD882T Product overview: BB178 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB178 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB178 - 231881-BB178 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB178
231881-BB178
Variable Capacitance Diodes (Varicaps, Varactors) - BB178 231881-BB178
Manufacturer: NXP Win Source Part Number: 231881-BB178 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 32V Capacitance Ratio: 15 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-882T Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 231881-BB178
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32V
Capacitance Ratio: 15
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-882T
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB178 231881-BB178
Product Name 32V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB178
Package Reel - TR SOD-882T
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
 - BAS16UE6327HTSA1 - Rochester Electronics
Specs
Package SC-74-6
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
6 suppliers