VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323 Product overview: BB158 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36.8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36.8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB158 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 231879-BB158
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Vara
Family Name: BB158
Alternative Parts (Cross-Reference): BB158,115; BB158T/R; BB158/T3; BB640E7907;
Introduction Date: May 01, 1996
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Varactor Diodes |
| Product Number | 282-BB158 | 231879-BB158 |
| Product Name | 30V 36.8pF Diode and Rectifier | Discrete Semiconductor Products |