NXP Semiconductors 10V 45.2pF Diode and Rectifier BB155

Description
Low-voltage variable capacitance diode / Varactor Diode Single 10V 45.2pF 2-Pin SOD-323 Product overview: BB155 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 45.2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 45.2pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB155 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-voltage variable capacitance diode / Varactor Diode Single 10V 45.2pF 2-Pin SOD-323 Product overview: BB155 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 45.2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 45.2pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB155 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 45.2pF Diode and Rectifier - 282-BB155 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 45.2pF Diode and Rectifier
282-BB155
10V 45.2pF Diode and Rectifier 282-BB155
Low-voltage variable capacitance diode / Varactor Diode Single 10V 45.2pF 2-Pin SOD-323 Product overview: BB155 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 45.2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 45.2pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB155 can be used for catalog matching and distributor lookup.

Low-voltage variable capacitance diode / Varactor Diode Single 10V 45.2pF 2-Pin SOD-323 Product overview: BB155 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 45.2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 45.2pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB155 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231877-BB155 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231877-BB155
Discrete Semiconductor Products 231877-BB155
Manufacturer: NXP Win Source Part Number: 231877-BB155 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB155 Alternative Parts (Cross-Reference): BB155T/R; BB155,115; BB155/T3; BBY58-03W; Introduction Date: September 20, 1996 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 231877-BB155
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB155
Alternative Parts (Cross-Reference): BB155T/R; BB155,115; BB155/T3; BBY58-03W;
Introduction Date: September 20, 1996
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB155 231877-BB155
Product Name 10V 45.2pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223396 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-201ad
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
High Voltage Power Rectifiers - HRS2HVM10 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details