NXP Semiconductors 32V 52pF Diode and Rectifier BB152

Description
VHF variable capacitance diode / Varactor Diode Single 32V 52pF 2-Pin SOD-323 Product overview: BB152 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 52pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 52pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VHF variable capacitance diode / Varactor Diode Single 32V 52pF 2-Pin SOD-323 Product overview: BB152 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 52pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 52pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32V 52pF Diode and Rectifier - 282-BB152 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V 52pF Diode and Rectifier
282-BB152
32V 52pF Diode and Rectifier 282-BB152
VHF variable capacitance diode / Varactor Diode Single 32V 52pF 2-Pin SOD-323 Product overview: BB152 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 52pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 52pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152 can be used for catalog matching and distributor lookup.

VHF variable capacitance diode / Varactor Diode Single 32V 52pF 2-Pin SOD-323 Product overview: BB152 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 52pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 52pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231875-BB152 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231875-BB152
Discrete Semiconductor Products 231875-BB152
Manufacturer: NXP Win Source Part Number: 231875-BB152 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB152 Alternative Parts (Cross-Reference): BB152,115; 1SV288(TPH3,F); HVU300ATRU; BB640E7907; Introduction Date: September 09, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 231875-BB152
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB152
Alternative Parts (Cross-Reference): BB152,115; 1SV288(TPH3,F); HVU300ATRU; BB640E7907;
Introduction Date: September 09, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB152 231875-BB152
Product Name 32V 52pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data