NXP Semiconductors 10V 15.4pF Diode and Rectifier BB151

Description
Low-voltage variable capacitance diode / Varactor Diode Single 10V 15.4pF 2-Pin SOD-323 Product overview: BB151 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15.4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15.4pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB151 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-voltage variable capacitance diode / Varactor Diode Single 10V 15.4pF 2-Pin SOD-323 Product overview: BB151 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15.4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15.4pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB151 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 15.4pF Diode and Rectifier - 282-BB151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 15.4pF Diode and Rectifier
282-BB151
10V 15.4pF Diode and Rectifier 282-BB151
Low-voltage variable capacitance diode / Varactor Diode Single 10V 15.4pF 2-Pin SOD-323 Product overview: BB151 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15.4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15.4pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB151 can be used for catalog matching and distributor lookup.

Low-voltage variable capacitance diode / Varactor Diode Single 10V 15.4pF 2-Pin SOD-323 Product overview: BB151 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15.4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15.4pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB151 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231874-BB151 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231874-BB151
Discrete Semiconductor Products 231874-BB151
Manufacturer: NXP Win Source Part Number: 231874-BB151 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB151 Alternative Parts (Cross-Reference): BB151,135; BB151,115; ZMV934TC; UZMV933ATA; Introduction Date: May 12, 1999 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 231874-BB151
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB151
Alternative Parts (Cross-Reference): BB151,135; BB151,115; ZMV934TC; UZMV933ATA;
Introduction Date: May 12, 1999
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB151 231874-BB151
Product Name 10V 15.4pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1658669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 20 amps
IF 360 mA
trr 35 ns
View Details