NXP Semiconductors 30V 36.8pF Diode and Rectifier BB148

Description
VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323 Product overview: BB148 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36.8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36.8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB148 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323 Product overview: BB148 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36.8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36.8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB148 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 36.8pF Diode and Rectifier - 282-BB148 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 36.8pF Diode and Rectifier
282-BB148
30V 36.8pF Diode and Rectifier 282-BB148
VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323 Product overview: BB148 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36.8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36.8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB148 can be used for catalog matching and distributor lookup.

VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323 Product overview: BB148 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36.8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36.8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB148 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231872-BB148 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231872-BB148
Discrete Semiconductor Products 231872-BB148
Manufacturer: NXP Win Source Part Number: 231872-BB148 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB148 Alternative Parts (Cross-Reference): BB639CE7906XT; BB639CE7906; BB148/T1; BB148,135; Introduction Date: December 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 231872-BB148
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB148
Alternative Parts (Cross-Reference): BB639CE7906XT; BB639CE7906; BB148/T1; BB148,135;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB148 231872-BB148
Product Name 30V 36.8pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -55 C (-67 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details