NXP Semiconductors Variable Capacitance Diodes (Varicaps, Varactors) - BB145B BB145B

Description
Manufacturer: NXP Win Source Part Number: 094966-BB145B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.95pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-523 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 094966-BB145B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.95pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-523 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB145B - 094966-BB145B - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB145B
094966-BB145B
Variable Capacitance Diodes (Varicaps, Varactors) - BB145B 094966-BB145B
Manufacturer: NXP Win Source Part Number: 094966-BB145B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.95pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-523 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 094966-BB145B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.95pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6V Diode and Rectifier - 282-BB145B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-BB145B
6V Diode and Rectifier 282-BB145B
DIODE VAR CAP 6V SOD-523 Product overview: BB145B from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB145B can be used for catalog matching and distributor lookup.

DIODE VAR CAP 6V SOD-523 Product overview: BB145B from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB145B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 094966-BB145B 282-BB145B
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB145B 6V Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data