NXP Semiconductors France SAS 30V Diode and Rectifier BB135

Description
DIODE UHF VAR CAP 30V SOD323 Product overview: BB135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE UHF VAR CAP 30V SOD323 Product overview: BB135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Diode and Rectifier - 282-BB135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
282-BB135
30V Diode and Rectifier 282-BB135
DIODE UHF VAR CAP 30V SOD323 Product overview: BB135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB135 can be used for catalog matching and distributor lookup.

DIODE UHF VAR CAP 30V SOD323 Product overview: BB135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB135 - 231871-BB135 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB135
231871-BB135
Variable Capacitance Diodes (Varicaps, Varactors) - BB135 231871-BB135
Manufacturer: NXP Win Source Part Number: 231871-BB135 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.1pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 12 Capacitance Ratio Condition: C0.5/C28 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 231871-BB135
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.1pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 12
Capacitance Ratio Condition: C0.5/C28
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Varactor Diodes - 6261891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
6261891
Varactor Diodes 6261891
BB135 UHF Varicap diode,20mA,30V

BB135 UHF Varicap diode,20mA,30V

Supplier's Site
Varactor Diodes - 6261891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
6261891P
Varactor Diodes 6261891P
BB135 UHF Varicap diode,20mA,30V

BB135 UHF Varicap diode,20mA,30V

Supplier's Site
Varactor Diodes - 1791056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
1791056
Varactor Diodes 1791056
BB135 UHF Varicap diode,20mA,30V

BB135 UHF Varicap diode,20mA,30V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-BB135 231871-BB135 6261891 6261891P
Product Name 30V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB135 Varactor Diodes Varactor Diodes
Package Reel - TR SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data