Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101147-BAW56S,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 101147-BAW56S,135 |
| Product Name | Diodes, Rectifiers - Arrays - BAW56S,135 |
| Diode Type | Standard |
| Life Cycle Stage | Active |
| VF | 1.25 volts |
| VR | 90 volts |