Manufacturer: Nexperia USA Inc.
Win Source Part Number: 231783-BAV99
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: BAV99
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMPD7000 TR13; CMPD7000 TR Lead Free; CMPD7000 TR13 Lead Free;
Introduction Date: April 01, 1996
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 231783-BAV99 |
| Product Name | Diodes, Rectifiers - Arrays - BAV99 |
| Diode Type | Standard |
| Life Cycle Stage | Active |
| VF | 1.25 volts |
| VR | 100 volts |