Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096308-BAV99/8,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Diode Switching 100V 0.215A 3-Pin SOT-23 T/R Product overview: BAV99/8,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.215A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99/8,215 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 096308-BAV99/8,215 | 280-BAV99/8,215 |
| Product Name | Diodes, Rectifiers - Arrays - BAV99/8,215 | 100V 0.215A SOT-23 Diode and Rectifier |
| Diode Type | Standard | |
| Life Cycle Stage | Active | |
| VF | 1.25 volts | |
| VR | 100 volts |