Rectifier Diode Switching 100V 0.25A 4ns Automotive 6-Pin TSSOP Product overview: BAV70S/B from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.25A, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 0.25A, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70S/B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 231771-BAV70S/B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV70S
Alternative Parts (Cross-Reference): BAV70S/BT/R; BAV70S/B,115; BAV70HDWQ-13; UMN11NTR;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-BAV70S/B | 231771-BAV70S/B |
| Product Name | Automotive 100V 0.25A TSSOP Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Diodes,Rectifiers - Arrays |