NXP Semiconductors Diode Arrays BAV23,215

Description
Rectifier Diode, 2 Element, 0.225A, 250V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.225A, 250V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAV23,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.225A, 250V V(RRM), Silicon

Rectifier Diode, 2 Element, 0.225A, 250V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 568-BAV23,215TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY 200V 225MA SOT143B

DIODE ARRAY 200V 225MA SOT143B

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey
Product Category Rectifiers Diode Arrays
Product Number BAV23,215 568-BAV23,215TR-ND
Product Name Diode Arrays
Package SOT143
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details