Manufacturer: NXP
Win Source Part Number: 095814-BAV199
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: TO-236AB
Configuration: Dual Series
Rectifier Type: Switching Diode
Peak Rep Rev Volt: 85 V
Rev Curr: 0.005 uA
Forward Voltage: 1.25 V
Avg. Forward Curr (Max): 0.16
Peak Non-Repetitive Surge Current: 4 A
Rev Recov Time: 3000 ns
Family Name: BAV199
Alternative Parts (Cross-Reference): BAV199-13-F; BAV199-F; BAV199-7;
Introduction Date: February 08, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 095814-BAV199 |
| Product Name | Diodes, Rectifiers - Arrays - BAV199 |
| Diode Type | Dual Series |