NXP Semiconductors Schottky 40V Diode and Rectifier BAT854SW

Description
DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: BAT854SW from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854SW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: BAT854SW from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854SW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V Diode and Rectifier - 286-BAT854SW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
286-BAT854SW
Schottky 40V Diode and Rectifier 286-BAT854SW
DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: BAT854SW from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854SW can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: BAT854SW from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854SW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT854SW - 72906-BAT854SW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT854SW
72906-BAT854SW
Diodes, Rectifiers - Arrays - BAT854SW 72906-BAT854SW
Manufacturer: Nexperia USA Inc. Win Source Part Number: 72906-BAT854SW Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 72906-BAT854SW
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAT854SW 72906-BAT854SW
Product Name Schottky 40V Diode and Rectifier Diodes, Rectifiers - Arrays - BAT854SW
Package Reel - TR SOT323; SOT-323-3
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data