NXP Semiconductors Diode Arrays BAT854CW,115

Description
DIODE SCHOTTKY 40V 200MA SC70
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 568-BAT854CW,115TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA SC70

DIODE SCHOTTKY 40V 200MA SC70

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT854CW,115 - 097130-BAT854CW,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT854CW,115
097130-BAT854CW,115
Diodes, Rectifiers - Arrays - BAT854CW,115 097130-BAT854CW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097130-BAT854CW,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097130-BAT854CW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 568-BAT854CW,115TR-ND 097130-BAT854CW,115
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT854CW,115
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.5500 volts
VR 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Dual Zener diodes - BZB84-C15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details