NXP Semiconductors Schottky 0.2A Diode and Rectifier BAT85,113

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAT85,113 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34

Supplier's Site Datasheet
Schottky 0.2A Diode and Rectifier - 280-BAT85,113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A Diode and Rectifier
280-BAT85,113
Schottky 0.2A Diode and Rectifier 280-BAT85,113
Diode Schottky 0.2A 2-Pin DO-34 T/R Product overview: BAT85,113 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT85,113 can be used for catalog matching and distributor lookup.

Diode Schottky 0.2A 2-Pin DO-34 T/R Product overview: BAT85,113 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT85,113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Uncategorized - Unclassified - 1142927-BAT85,113 - Win Source Electronics
Laguna Hills, CA, United States
Uncategorized - Unclassified
1142927-BAT85,113
Uncategorized - Unclassified 1142927-BAT85,113
Win Source Part Number: 1142927-BAT85,113 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 10,000 Alternative Parts (Cross-Reference): BAT85,113.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 2156-BAT85,113,568-B AT85,113TR,954-BAT85 113,NEXNXPBAT85,113 Base Product Number: BAT85

Win Source Part Number: 1142927-BAT85,113
Category: Uncategorized>Unclassified
Series: *
Package: Bulk
Standard Package: 10,000
Alternative Parts (Cross-Reference): BAT85,113.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 2156-BAT85,113,568-BAT85,113TR,954-BAT85113,NEXNXPBAT85,113
Base Product Number: BAT85

Buy Now Datasheet
Single Diodes - 568-BAT85,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
568-BAT85,113TR-ND
Single Diodes 568-BAT85,113TR-ND
DIODE SCHOTTKY 30V 0.2A DO34

DIODE SCHOTTKY 30V 0.2A DO34

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Rectifiers Schottky Diodes Diodes
Product Number BAT85,113 280-BAT85,113 1142927-BAT85,113 568-BAT85,113TR-ND
Product Name Schottky 0.2A Diode and Rectifier Uncategorized - Unclassified Single Diodes
Package SOD68 Tape and Reel
Unlock Full Specs
to access all available technical data