NXP Semiconductors Diodes, Rectifiers - Single - BAT760,115 BAT760,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096400-BAT760,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096400-BAT760,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT760,115 - 096400-BAT760,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT760,115
096400-BAT760,115
Diodes, Rectifiers - Single - BAT760,115 096400-BAT760,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096400-BAT760,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096400-BAT760,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 096400-BAT760,115
Product Name Diodes, Rectifiers - Single - BAT760,115
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441950 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - BAS40-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Schottky 4V 110mA Diode and Rectifier - 2085-BAT 15-03W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.7100 volts
View Details