NXP Semiconductors END - OF - LIFE - BAT74S BAT74S

Description
Manufacturer: NXP Win Source Part Number: 1151640-BAT74S Family Name: BAT74S Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BAT54DW-13; BAT54DW_R2_00001; BAT54DW-7-F; BAT54DW_R1_00001; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151640-BAT74S Family Name: BAT74S Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BAT54DW-13; BAT54DW_R2_00001; BAT54DW-7-F; BAT54DW_R1_00001; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAT74S - 1151640-BAT74S - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAT74S
1151640-BAT74S
END - OF - LIFE - BAT74S 1151640-BAT74S
Manufacturer: NXP Win Source Part Number: 1151640-BAT74S Family Name: BAT74S Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BAT54DW-13; BAT54DW_R2_00001; BAT54DW-7-F; BAT54DW_R1_00001; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1151640-BAT74S
Family Name: BAT74S
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BAT54DW-13; BAT54DW_R2_00001; BAT54DW-7-F; BAT54DW_R1_00001;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1151640-BAT74S
Product Name END - OF - LIFE - BAT74S
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Schottky 20V 40A Diode and Rectifier - 286-47CTQ020SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT457; SOT457
RoHS Compliant RoHS
View Details
3 suppliers