NXP Semiconductors Automotive Schottky 0.2A SOT-23 Diode and Rectifier BAT54S.215

Description
Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAT54S.215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S.215 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAT54S.215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S.215 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 0.2A SOT-23 Diode and Rectifier - 286-BAT54S.215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.2A SOT-23 Diode and Rectifier
286-BAT54S.215
Automotive Schottky 0.2A SOT-23 Diode and Rectifier 286-BAT54S.215
Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAT54S.215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S.215 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAT54S.215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S.215 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231653-BAT54S.215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231653-BAT54S.215
Discrete Semiconductor Products 231653-BAT54S.215
Manufacturer: NXP Win Source Part Number: 231653-BAT54S.215 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT54S Alternative Parts (Cross-Reference): BAT54ST; BAT54S; BAT54S,185; BAT54S,235; Introduction Date: March 18, 1996 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Manufacturer: NXP
Win Source Part Number: 231653-BAT54S.215
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAT54S
Alternative Parts (Cross-Reference): BAT54ST; BAT54S; BAT54S,185; BAT54S,235;
Introduction Date: March 18, 1996
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAT54S.215 231653-BAT54S.215
Product Name Automotive Schottky 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers