NXP Semiconductors Discrete Semiconductor Products BAT54L

Description
Manufacturer: NXP Win Source Part Number: 231633-BAT54L Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54L Alternative Parts (Cross-Reference): BAT54LP-7B; CDBQR0230R; DSR520CT(TPL3); SDM20U30LPQ-7; Introduction Date: June 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 231633-BAT54L Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54L Alternative Parts (Cross-Reference): BAT54LP-7B; CDBQR0230R; DSR520CT(TPL3); SDM20U30LPQ-7; Introduction Date: June 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231633-BAT54L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231633-BAT54L
Discrete Semiconductor Products 231633-BAT54L
Manufacturer: NXP Win Source Part Number: 231633-BAT54L Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54L Alternative Parts (Cross-Reference): BAT54LP-7B; CDBQR0230R; DSR520CT(TPL3); SDM20U30LPQ-7; Introduction Date: June 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 231633-BAT54L
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT54L
Alternative Parts (Cross-Reference): BAT54LP-7B; CDBQR0230R; DSR520CT(TPL3); SDM20U30LPQ-7;
Introduction Date: June 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Automotive Schottky 0.2A DFN Diode and Rectifier - 280-BAT54L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.2A DFN Diode and Rectifier
280-BAT54L
Automotive Schottky 0.2A DFN Diode and Rectifier 280-BAT54L
Rectifier Diode Schottky 0.2A Automotive 2-Pin DFN / Schottky barrier diode Product overview: BAT54L from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54L can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.2A Automotive 2-Pin DFN / Schottky barrier diode Product overview: BAT54L from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 231633-BAT54L 280-BAT54L
Product Name Discrete Semiconductor Products Automotive Schottky 0.2A DFN Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220016 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diodes - BAT120S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
Rectifier Diode - 1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details