NXP Semiconductors Automotive Schottky 30V 0.2A Diode and Rectifier BAT54J

Description
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323F Product overview: BAT54J from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323F Product overview: BAT54J from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 30V 0.2A Diode and Rectifier - 280-BAT54J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 0.2A Diode and Rectifier
280-BAT54J
Automotive Schottky 30V 0.2A Diode and Rectifier 280-BAT54J
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323F Product overview: BAT54J from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54J can be used for catalog matching and distributor lookup.

Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323F Product overview: BAT54J from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54J can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231631-BAT54J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231631-BAT54J
Discrete Semiconductor Products 231631-BAT54J
Manufacturer: NXP Win Source Part Number: 231631-BAT54J Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54J Alternative Parts (Cross-Reference): BAT54HT1G_NL; BAT43WS R9G; SD103BWSF; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 231631-BAT54J
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT54J
Alternative Parts (Cross-Reference): BAT54HT1G_NL; BAT43WS R9G; SD103BWSF;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Single Diodes - BAT54J - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54J
Single Diodes BAT54J
BAT54J - SCHOTTKY BARRIER SINGLE

BAT54J - SCHOTTKY BARRIER SINGLE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-BAT54J 231631-BAT54J BAT54J
Product Name Automotive Schottky 30V 0.2A Diode and Rectifier Discrete Semiconductor Products Single Diodes
Unlock Full Specs
to access all available technical data