Rectifier Diode Schottky 30V 0.2A 5ns 2-Pin SOD / Schottky barrier diode Product overview: BAT254 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT254 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1151505-BAT254
Family Name: BAT254
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BAT254,115; BAT54J,135; 1PS76SB10; BAS40/G;
Introduction Date: March 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-BAT254 | 1151505-BAT254 |
| Product Name | Schottky 30V 0.2A Diode and Rectifier | Diodes, Rectifiers - Single - BAT254 |