NXP Semiconductors END - OF - LIFE - BAT17 BAT17

Description
Manufacturer: NXP Win Source Part Number: 1151495-BAT17 Family Name: BAT17 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAT17T; Introduction Date: April 01, 1992 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Signal Processing, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151495-BAT17 Family Name: BAT17 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAT17T; Introduction Date: April 01, 1992 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Signal Processing, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAT17 - 1151495-BAT17 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAT17
1151495-BAT17
END - OF - LIFE - BAT17 1151495-BAT17
Manufacturer: NXP Win Source Part Number: 1151495-BAT17 Family Name: BAT17 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAT17T; Introduction Date: April 01, 1992 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Signal Processing, Industrial

Manufacturer: NXP
Win Source Part Number: 1151495-BAT17
Family Name: BAT17
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BAT17T;
Introduction Date: April 01, 1992
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Signal Processing, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1151495-BAT17
Product Name END - OF - LIFE - BAT17
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9000 volts
View Details
RF Diodes - SMS7621-005 - 1252154-SMS7621-005 - Win Source Electronics
View Details
3 suppliers
45 V, 3 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T030EPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers