Manufacturer: Nexperia USA Inc.
Win Source Part Number: 118928-BAT120C,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 1A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-223
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 118928-BAT120C,115 |
| Product Name | Diodes, Rectifiers - Arrays - BAT120C,115 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.4500 volts |
| VR | 25 volts |