NXP Semiconductors Diodes, Rectifiers - Single - BAS85 BAS85

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095731-BAS85 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 2.3μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAS85 Categories: Discrete Semiconductor Products Status: Active Case / Package: LLDS; MiniMelf Alternative Parts (Cross-Reference): BAS285-GS08; BAS285; BAS285-GS18; Introduction Date: February 09, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095731-BAS85 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 2.3μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAS85 Categories: Discrete Semiconductor Products Status: Active Case / Package: LLDS; MiniMelf Alternative Parts (Cross-Reference): BAS285-GS08; BAS285; BAS285-GS18; Introduction Date: February 09, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS85 - 095731-BAS85 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS85
095731-BAS85
Diodes, Rectifiers - Single - BAS85 095731-BAS85
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095731-BAS85 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 2.3μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAS85 Categories: Discrete Semiconductor Products Status: Active Case / Package: LLDS; MiniMelf Alternative Parts (Cross-Reference): BAS285-GS08; BAS285; BAS285-GS18; Introduction Date: February 09, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095731-BAS85
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2.3μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAS85
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LLDS; MiniMelf
Alternative Parts (Cross-Reference): BAS285-GS08; BAS285; BAS285-GS18;
Introduction Date: February 09, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 095731-BAS85
Product Name Diodes, Rectifiers - Single - BAS85
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363 SOT363
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7600 volts
View Details
RF Diodes - 448-BAT1504RE6152HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Tj 150 C (302 F)
View Details
8 suppliers