NXP Semiconductors END - OF - LIFE - BAS716 BAS716

Description
Manufacturer: NXP Win Source Part Number: 1151479-BAS716 Family Name: BAS716 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS16XV2; BAS 16-02V E6327XT; BAS 16-02V E6327; BAS1602VH6327XTSA1; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151479-BAS716 Family Name: BAS716 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS16XV2; BAS 16-02V E6327XT; BAS 16-02V E6327; BAS1602VH6327XTSA1; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS716 - 1151479-BAS716 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS716
1151479-BAS716
END - OF - LIFE - BAS716 1151479-BAS716
Manufacturer: NXP Win Source Part Number: 1151479-BAS716 Family Name: BAS716 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS16XV2; BAS 16-02V E6327XT; BAS 16-02V E6327; BAS1602VH6327XTSA1; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1151479-BAS716
Family Name: BAS716
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BAS16XV2; BAS 16-02V E6327XT; BAS 16-02V E6327; BAS1602VH6327XTSA1;
Introduction Date: November 07, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151479-BAS716
Product Name END - OF - LIFE - BAS716
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1331-079LF - 801463-SMP1331-079LF - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers