DIODE SCHOTTKY 70V 70MA SOD882
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 138276-BAS70L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 70V 70MA SOD882
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 568-BAS70L,315TR-ND | 138276-BAS70L,315 | BAS70L,315 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS70L,315 | Diodes |
| Life Cycle Stage | Active |