Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114608-BAS70-06W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-06W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Alternative Parts (Cross-Reference): BAS70W-06Q-7-F; BAS7006WE6327HTSA1; BAS7006WH6327XT; BAS 70-06W E6327XT;
Introduction Date: October 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 70V 70MA SOT323
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes |
| Product Number | BAS70-06W,115 | 114608-BAS70-06W,115 | 568-BAS70-06W,115TR-ND |
| Product Name | Diodes, Rectifiers - Arrays - BAS70-06W,115 | Single Diodes | |
| Package | SOT323 | SOT323; SOT-323-3 | |
| Life Cycle Stage | Active | Active | |
| RoHS Compliant | RoHS | ||
| Diode Type | Schottky; Schottky |