Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096232-BAS70-06,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 096232-BAS70-06,215 |
| Product Name | Diodes, Rectifiers - Arrays - BAS70-06,215 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 1 volts |
| VR | 70 volts |