NXP Semiconductors END - OF - LIFE - BAS70-05W BAS70-05W

Description
Manufacturer: NXP Win Source Part Number: 1151451-BAS70-05W Family Name: BAS70-05W Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BAS 70-05W E6327XT; BAS7005WE6327HTSA1; BAS 70-05W E6327; BAS 70-05W H6327; Introduction Date: March 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151451-BAS70-05W Family Name: BAS70-05W Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BAS 70-05W E6327XT; BAS7005WE6327HTSA1; BAS 70-05W E6327; BAS 70-05W H6327; Introduction Date: March 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS70-05W - 1151451-BAS70-05W - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS70-05W
1151451-BAS70-05W
END - OF - LIFE - BAS70-05W 1151451-BAS70-05W
Manufacturer: NXP Win Source Part Number: 1151451-BAS70-05W Family Name: BAS70-05W Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BAS 70-05W E6327XT; BAS7005WE6327HTSA1; BAS 70-05W E6327; BAS 70-05W H6327; Introduction Date: March 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1151451-BAS70-05W
Family Name: BAS70-05W
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BAS 70-05W E6327XT; BAS7005WE6327HTSA1; BAS 70-05W E6327; BAS 70-05W H6327;
Introduction Date: March 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1151451-BAS70-05W
Product Name END - OF - LIFE - BAS70-05W
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8000 volts
View Details
60 V, 5 A low VF Schottky barrier rectifier - PMEG060V050EPEZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers