NXP Semiconductors Uncategorized - Unclassified BAS70-05W,115

Description
Win Source Part Number: 997895-BAS70-05W,115 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 954-BAS70-05W115,215 6-BAS70-05W,115,NEXN XPBAS70-05W,115,568- BAS70-05W,115TR Base Product Number: BAS70
Request a Quote Datasheet
Description
Win Source Part Number: 997895-BAS70-05W,115 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 954-BAS70-05W115,215 6-BAS70-05W,115,NEXN XPBAS70-05W,115,568- BAS70-05W,115TR Base Product Number: BAS70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - Unclassified - 997895-BAS70-05W,115 - Win Source Electronics
Laguna Hills, CA, United States
Uncategorized - Unclassified
997895-BAS70-05W,115
Uncategorized - Unclassified 997895-BAS70-05W,115
Win Source Part Number: 997895-BAS70-05W,115 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 954-BAS70-05W115,215 6-BAS70-05W,115,NEXN XPBAS70-05W,115,568- BAS70-05W,115TR Base Product Number: BAS70

Win Source Part Number: 997895-BAS70-05W,115
Category: Uncategorized>Unclassified
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 954-BAS70-05W115,2156-BAS70-05W,115,NEXNXPBAS70-05W,115,568-BAS70-05W,115TR
Base Product Number: BAS70

Buy Now Datasheet
Diode Arrays - 568-BAS70-05W,115TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 70V 70MA SOT323

DIODE SCHOTTKY 70V 70MA SOT323

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diode Arrays
Product Number 997895-BAS70-05W,115 568-BAS70-05W,115TR-ND
Product Name Uncategorized - Unclassified Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers