NXP Semiconductors Diodes, Rectifiers - Arrays - BAS70-04W BAS70-04W

Description
Manufacturer: NXP Win Source Part Number: 1151449-BAS70-04W Family Name: BAS70-04W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS70-04W,135; BAS70-04WT; BAS70-04WF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151449-BAS70-04W Family Name: BAS70-04W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS70-04W,135; BAS70-04WT; BAS70-04WF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-04W - 1151449-BAS70-04W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04W
1151449-BAS70-04W
Diodes, Rectifiers - Arrays - BAS70-04W 1151449-BAS70-04W
Manufacturer: NXP Win Source Part Number: 1151449-BAS70-04W Family Name: BAS70-04W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS70-04W,135; BAS70-04WT; BAS70-04WF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1151449-BAS70-04W
Family Name: BAS70-04W
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BAS70-04W,135; BAS70-04WT; BAS70-04WF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1151449-BAS70-04W
Product Name Diodes, Rectifiers - Arrays - BAS70-04W
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details