NXP Semiconductors Discrete Semiconductor Products BAS70-04 E6327

Description
Manufacturer: NXP Win Source Part Number: 231463-BAS70-04 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-04 Alternative Parts (Cross-Reference): BAS70-04,215; BAS70-04/G; BAS70-04,235; BAS70-04; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 231463-BAS70-04 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-04 Alternative Parts (Cross-Reference): BAS70-04,215; BAS70-04/G; BAS70-04,235; BAS70-04; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231463-BAS70-04 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231463-BAS70-04 E6327
Discrete Semiconductor Products 231463-BAS70-04 E6327
Manufacturer: NXP Win Source Part Number: 231463-BAS70-04 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-04 Alternative Parts (Cross-Reference): BAS70-04,215; BAS70-04/G; BAS70-04,235; BAS70-04; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 231463-BAS70-04 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS70-04
Alternative Parts (Cross-Reference): BAS70-04,215; BAS70-04/G; BAS70-04,235; BAS70-04;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 231463-BAS70-04 E6327
Product Name Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers