NXP Semiconductors END - OF - LIFE - BAS45AL BAS45AL

Description
Manufacturer: NXP Win Source Part Number: 1151437-BAS45AL Family Name: BAS45AL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CLL914 Lead Free ; LL4148-TR; LS4148; CLL914; Introduction Date: June 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151437-BAS45AL Family Name: BAS45AL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CLL914 Lead Free ; LL4148-TR; LS4148; CLL914; Introduction Date: June 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS45AL - 1151437-BAS45AL - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS45AL
1151437-BAS45AL
END - OF - LIFE - BAS45AL 1151437-BAS45AL
Manufacturer: NXP Win Source Part Number: 1151437-BAS45AL Family Name: BAS45AL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CLL914 Lead Free ; LL4148-TR; LS4148; CLL914; Introduction Date: June 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1151437-BAS45AL
Family Name: BAS45AL
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): CLL914 Lead Free ; LL4148-TR; LS4148; CLL914;
Introduction Date: June 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151437-BAS45AL
Product Name END - OF - LIFE - BAS45AL
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
 - BAS70L/S500,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
RoHS Compliant RoHS
View Details
Diode -  - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details