Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105134-BAS40H,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 0.12A SOD123F
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes |
| Product Number | BAS40H,115 | 105134-BAS40H,115 | 568-BAS40H,115TR-ND |
| Product Name | Diodes, Rectifiers - Single - BAS40H,115 | Single Diodes | |
| Package | SOD123F | SOD-123; SOD-123F |