NXP Semiconductors Discrete Semiconductor Products BAS40

Description
Manufacturer: NXP Win Source Part Number: 231398-BAS40 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Alternative Parts (Cross-Reference): BAS40-TP; BAS40-T; BAS40T-TP; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 231398-BAS40 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Alternative Parts (Cross-Reference): BAS40-TP; BAS40-T; BAS40T-TP; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231398-BAS40 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231398-BAS40
Discrete Semiconductor Products 231398-BAS40
Manufacturer: NXP Win Source Part Number: 231398-BAS40 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Alternative Parts (Cross-Reference): BAS40-TP; BAS40-T; BAS40T-TP; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 231398-BAS40
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Alternative Parts (Cross-Reference): BAS40-TP; BAS40-T; BAS40T-TP;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 231398-BAS40
Product Name Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C75-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details