NXP Semiconductors Single Diodes BAS40-07,215

Description
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS40-07,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 568-BAS40-07,215TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 120MA SOT143B

DIODE SCHOTTKY 40V 120MA SOT143B

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS40-07,215 - 096910-BAS40-07,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-07,215
096910-BAS40-07,215
Diodes, Rectifiers - Arrays - BAS40-07,215 096910-BAS40-07,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096910-BAS40-07,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Alternative Parts (Cross-Reference): BAS40-07; BAS40-07,235; BAS40-07/DG,215; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096910-BAS40-07,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Alternative Parts (Cross-Reference): BAS40-07; BAS40-07,235; BAS40-07/DG,215;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category Rectifiers Diodes Diode Arrays
Product Number BAS40-07,215 568-BAS40-07,215TR-ND 096910-BAS40-07,215
Product Name Single Diodes Diodes, Rectifiers - Arrays - BAS40-07,215
Package SOT143 SOT143; SOT-143B
Life Cycle Stage Active Active
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data