NXP Semiconductors Diode and Rectifier BAS40-06/DG/B2

Description
Product overview: BAS40-06/DG/B2 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06/DG/B2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: BAS40-06/DG/B2 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06/DG/B2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-BAS40-06/DG/B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-BAS40-06/DG/B2
Diode and Rectifier 286-BAS40-06/DG/B2
Product overview: BAS40-06/DG/B2 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06/DG/B2 can be used for catalog matching and distributor lookup.

Product overview: BAS40-06/DG/B2 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06/DG/B2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAS40-06/DG/B2 - 717817-BAS40-06/DG/B2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-06/DG/B2
717817-BAS40-06/DG/B2
Diodes, Rectifiers - Arrays - BAS40-06/DG/B2 717817-BAS40-06/DG/B2
Manufacturer: NXP Win Source Part Number: 717817-BAS40-06/DG/B 2 Manufacturer Homepage: www.nxp.com Reference case: SOT-23 Reference Date Code: 1025+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 717817-BAS40-06/DG/B2
Manufacturer Homepage: www.nxp.com
Reference case: SOT-23
Reference Date Code: 1025+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS40-06/DG/B2 717817-BAS40-06/DG/B2
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - BAS40-06/DG/B2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
View Details
2 suppliers