NXP Semiconductors Uncategorized - Unclassified BAS40-06,215

Description
Win Source Part Number: 1012467-BAS40-06,215 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 568-BAS40-06,215TR,9 54-BAS40-06215,NEXNX PBAS40-06,215,2156-B AS40-06,215 Base Product Number: BAS40
Request a Quote
Description
Win Source Part Number: 1012467-BAS40-06,215 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 568-BAS40-06,215TR,9 54-BAS40-06215,NEXNX PBAS40-06,215,2156-B AS40-06,215 Base Product Number: BAS40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - Unclassified - 1012467-BAS40-06,215 - Win Source Electronics
Laguna Hills, CA, United States
Uncategorized - Unclassified
1012467-BAS40-06,215
Uncategorized - Unclassified 1012467-BAS40-06,215
Win Source Part Number: 1012467-BAS40-06,215 Category: Uncategorized>Unclas sified Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 568-BAS40-06,215TR,9 54-BAS40-06215,NEXNX PBAS40-06,215,2156-B AS40-06,215 Base Product Number: BAS40

Win Source Part Number: 1012467-BAS40-06,215
Category: Uncategorized>Unclassified
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 568-BAS40-06,215TR,954-BAS40-06215,NEXNXPBAS40-06,215,2156-BAS40-06,215
Base Product Number: BAS40

Buy Now
DIODE SCHOTTKY 40V 120MA TO236AB

DIODE SCHOTTKY 40V 120MA TO236AB

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Schottky Diodes Schottky Diodes
Product Number 1012467-BAS40-06,215 BAS40-06,215
Product Name Uncategorized - Unclassified Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Package Lead-1
IF 600 mA
IFSM 25 amps
View Details