Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096257-BAS40-05V,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 096257-BAS40-05V,115 |
| Product Name | Diodes, Rectifiers - Arrays - BAS40-05V,115 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 1 volts |
| VR | 40 volts |