Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095828-BAS321
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAS321
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV21WSQ-7-F; BAV21WS; BAV21WS-7; BAV21WS-7-G;
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Rectifier Diode Switching 250V 0.25A 50ns Automotive 2-Pin SOD-323 / DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 095828-BAS321 | 280-BAS321 |
| Product Name | Diodes, Rectifiers - Single - BAS321 | Automotive 250V 0.25A 200V Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.25 volts | |
| VR | 200 volts | |
| IR | 1.00E-4 mA |